The IRFR9120PBF-BE3 is a P-channel MOSFET in the DPAK (TO-252) surface-mount package, rated for a drain-source voltage of -100 V and a continuous drain current of -5.6 A at 25 °C. It features a maximum on-resistance of 0.60 Ω at -10 V gate-source voltage and is designed for fast switching and repetitive avalanche operation. The device supports a maximum junction temperature of 150 °C and has a junction-to-ambient thermal resistance of up to 110 °C/W (unmounted) or 50 °C/W when mounted on a 1" square PCB. It meets RoHS compliance and is supplied in tape and reel packaging. The part is verified to support repetitive avalanche current and energy ratings of -5.6 A and 4.2 mJ, respectively, and has a peak diode recovery dV/dt of -5.5 V/ns.
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-IRFR9120PBF-BE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |