P-channel MOSFET designed for surface-mount applications with a drain-source voltage rating of -60 V, continuous drain current of -5.1 A at 25°C, and on-resistance of 0.50 Ω at -10 V gate-source voltage. Packaged in DPAK (TO-252) with a maximum power dissipation of 25 W and junction temperature range of -55°C to +150°C. Features repetitive avalanche ruggedness, fast switching, and is compliant with RoHS standards. Package dimensions conform to TO-252AA outline with a thermal pad designed for vapor phase, infrared, or wave soldering.
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-IRFR9014PBF-BE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |