Vishay Precision Group Single FETs, MOSFETs IRFR430ATRPBF

Description
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR430ATRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR430ATRPBFTR-ND
Single FETs, MOSFETs IRFR430ATRPBFTR-ND
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR430ATRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR430ATRPBFCT-ND
Single FETs, MOSFETs IRFR430ATRPBFCT-ND
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR430ATRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR430ATRPBFDKR-ND
Single FETs, MOSFETs IRFR430ATRPBFDKR-ND
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRPBF - 069566-IRFR430ATRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRPBF
069566-IRFR430ATRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRPBF 069566-IRFR430ATRPBF
Manufacturer: Vishay Win Source Part Number: 069566-IRFR430ATRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 069566-IRFR430ATRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 5A TO-252 MOSFET Transistor
278-IRFR430ATRPBF
N-Channel 500V 5A TO-252 MOSFET Transistor 278-IRFR430ATRPBF
N-Channel MOSFET, 500V, 5A, 1.7R, TO-252 Product overview: IRFR430ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR430ATRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 5A, 1.7R, TO-252 Product overview: IRFR430ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR430ATRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR430ATRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR430ATRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR430ATRPBF
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D-PAK

MOSFET N-CH 500V HEXFET MOSFET D-PAK

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR430ATRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR430ATRPBF
500V 5A 1.7Ω@3A,10V 110W 4.5V@250uA null DPAK MOSFETs ROHS

500V 5A 1.7Ω@3A,10V 110W 4.5V@250uA null DPAK MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, 500V, 3.3A, D-Pak, Full Reel; Channel Type Vishay - 63J6988 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 500V, 3.3A, D-Pak, Full Reel; Channel Type Vishay
63J6988
Mosfet, 500V, 3.3A, D-Pak, Full Reel; Channel Type Vishay 63J6988
MOSFET, 500V, 3.3A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, 500V, 3.3A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 500V, 5A, To-252 Rohs Compliant Vishay - 56AJ9899 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 5A, To-252 Rohs Compliant Vishay
56AJ9899
Mosfet, N-Ch, 500V, 5A, To-252 Rohs Compliant Vishay 56AJ9899
MOSFET, N-CH, 500V, 5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR430ATRPBFTR-ND 069566-IRFR430ATRPBF 278-IRFR430ATRPBF IRFR430ATRPBF IRFR430ATRPBF IRFR430ATRPBF 63J6988 56AJ9899
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRPBF N-Channel 500V 5A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, 500V, 3.3A, D-Pak, Full Reel; Channel Type Vishay Mosfet, N-Ch, 500V, 5A, To-252 Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
V(BR)DSS 500 volts 500 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data