Vishay Precision Group N-Channel 500V 3.3A TO-252 MOSFET Transistor IRFR420ATRPBF

Description
500V 3.3A N-Channel MOSFET, 3R Rds On, TO-252 Product overview: IRFR420ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420ATRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 3.3A N-Channel MOSFET, 3R Rds On, TO-252 Product overview: IRFR420ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420ATRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 3.3A TO-252 MOSFET Transistor
278-IRFR420ATRPBF
N-Channel 500V 3.3A TO-252 MOSFET Transistor 278-IRFR420ATRPBF
500V 3.3A N-Channel MOSFET, 3R Rds On, TO-252 Product overview: IRFR420ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420ATRPBF can be used for catalog matching and distributor lookup.

500V 3.3A N-Channel MOSFET, 3R Rds On, TO-252 Product overview: IRFR420ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420ATRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420ATRPBF - 1047071-IRFR420ATRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420ATRPBF
1047071-IRFR420ATRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420ATRPBF 1047071-IRFR420ATRPBF
Manufacturer: Vishay Win Source Part Number: 1047071-IRFR420ATRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047071-IRFR420ATRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR420ATRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420ATRPBFTR-ND
Single FETs, MOSFETs IRFR420ATRPBFTR-ND
N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR420ATRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420ATRPBFDKR-ND
Single FETs, MOSFETs IRFR420ATRPBFDKR-ND
N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR420ATRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420ATRPBFCT-ND
Single FETs, MOSFETs IRFR420ATRPBFCT-ND
N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Hexfet Power Mosfet; Transistor Mounting Vishay - 63J6983 - Newark, An Avnet Company
Chicago, IL, United States
Hexfet Power Mosfet; Transistor Mounting Vishay
63J6983
Hexfet Power Mosfet; Transistor Mounting Vishay 63J6983
HEXFET POWER MOSFET; Transistor Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

HEXFET POWER MOSFET; Transistor Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 500V, 3.3A, To-263 Rohs Compliant Vishay - 56AJ9898 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 3.3A, To-263 Rohs Compliant Vishay
56AJ9898
Mosfet, N-Ch, 500V, 3.3A, To-263 Rohs Compliant Vishay 56AJ9898
MOSFET, N-CH, 500V, 3.3A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 3.3A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 3.3 Amp

MOSFET N-Chan 500V 3.3 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR420ATRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR420ATRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR420ATRPBF
MOSFET N-CH 500V 3.3A DPAK

MOSFET N-CH 500V 3.3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFR420ATRPBF 1047071-IRFR420ATRPBF IRFR420ATRPBFTR-ND 63J6983 56AJ9898 IRFR420ATRPBF IRFR420ATRPBF
Product Name N-Channel 500V 3.3A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420ATRPBF Single FETs, MOSFETs Hexfet Power Mosfet; Transistor Mounting Vishay Mosfet, N-Ch, 500V, 3.3A, To-263 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 83000 milliwatts 83000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data