Vishay Intertechnology, Inc. N-Channel 400V 3.1A TO-252 MOSFET Transistor IRFR320TRR

Description
N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFR320TRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFR320TRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 3.1A TO-252 MOSFET Transistor
285-IRFR320TRR
N-Channel 400V 3.1A TO-252 MOSFET Transistor 285-IRFR320TRR
N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFR320TRR can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFR320TRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRR - 921488-IRFR320TRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRR
921488-IRFR320TRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRR 921488-IRFR320TRR
Manufacturer: Vishay Win Source Part Number: 921488-IRFR320TRR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 400 V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: IRFR320 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 921488-IRFR320TRR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRFR320
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFR320TRR 921488-IRFR320TRR
Product Name N-Channel 400V 3.1A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRR
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110814PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details