N-channel MOSFET for surface-mount applications with a 400 V drain-source voltage rating, 3.1 A continuous drain current at 25 °C, and 42 W maximum power dissipation in typical package configurations. It features a DPAK (TO-252) package, repetitive avalanche capability, and a maximum on-resistance of 1.8 Ω at Vₒₓ = 10 V. Operating junction and storage temperatures range from -55 °C to +150 °C.
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-IRFR320PBF-BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |