Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRPBF IRFR224TRPBF

Description
Manufacturer: Vishay Win Source Part Number: 017666-IRFR224TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017666-IRFR224TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRPBF - 017666-IRFR224TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRPBF
017666-IRFR224TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRPBF 017666-IRFR224TRPBF
Manufacturer: Vishay Win Source Part Number: 017666-IRFR224TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017666-IRFR224TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 3.8A TO-252 MOSFET Transistor
278-IRFR224TRPBF
N-Channel 250V 3.8A TO-252 MOSFET Transistor 278-IRFR224TRPBF
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, TO-252 Product overview: IRFR224TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 3.8A, 1.1Ω, TO-252 Product overview: IRFR224TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR224PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR224PBFCT-ND
Single FETs, MOSFETs IRFR224PBFCT-ND
N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR224PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR224PBFTR-ND
Single FETs, MOSFETs IRFR224PBFTR-ND
N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR224TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR224TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR224TRPBF
MOSFET N-CH 250V 3.8A DPAK

MOSFET N-CH 250V 3.8A DPAK

Supplier's Site
Mosfet, N Channel, 250V, 3.8A, To-252-3; Channel Type Vishay - 05W6857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 3.8A, To-252-3; Channel Type Vishay
05W6857
Mosfet, N Channel, 250V, 3.8A, To-252-3; Channel Type Vishay 05W6857
MOSFET, N CHANNEL, 250V, 3.8A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 3.8A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay - 63J6933 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay
63J6933
N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay 63J6933
N CHANNEL MOSFET, 250V, 3.8A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 3.8A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 250V, 1.1Ohm, 3.8A, To-252 Vishay - 51AK5969 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 250V, 1.1Ohm, 3.8A, To-252 Vishay
51AK5969
Mosfet, N Ch, 250V, 1.1Ohm, 3.8A, To-252 Vishay 51AK5969
MOSFET, N CH, 250V, 1.1OHM, 3.8A, TO-252

MOSFET, N CH, 250V, 1.1OHM, 3.8A, TO-252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET D-PAK

MOSFET N-CH 250V HEXFET MOSFET D-PAK

Buy Now Datasheet
MOSFET N-CH 250V 3.8A DPAK - 880-IRFR224TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 3.8A DPAK
880-IRFR224TRPBF
MOSFET N-CH 250V 3.8A DPAK 880-IRFR224TRPBF
MOSFET N-CH 250V 3.8A DPAK

MOSFET N-CH 250V 3.8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017666-IRFR224TRPBF 278-IRFR224TRPBF IRFR224PBFCT-ND IRFR224TRPBF 05W6857 51AK5969 IRFR224TRPBF 880-IRFR224TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRPBF N-Channel 250V 3.8A TO-252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 250V, 3.8A, To-252-3; Channel Type Vishay Mosfet, N Ch, 250V, 1.1Ohm, 3.8A, To-252 Vishay MOSFET MOSFET N-CH 250V 3.8A DPAK
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 250 volts
PD 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
150V 13A DPAK MOSFET Transistor - 278-AUIRFR6215TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 110000 milliwatts
View Details
6 suppliers