N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
MOSFET N-CH 250V 3.8A DPAK Product overview: IRFR224TRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224TRL can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187886-IRFR224TRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 3.8A
Rds On (Maximum) at Id, Vgs: 1.1Ohm at 2.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V
MOSFET N-CH 250V 3.8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | IRFR224TRL-ND | 278-IRFR224TRL | 1187886-IRFR224TRL | IRFR224TRL |
| Product Name | Single FETs, MOSFETs | 250V 3.8A DPAK MOSFET Transistor | Electronic Surplus - IRFR224TRL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 2500 milliwatts | 2500 to 42000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |