Manufacturer: Vishay Siliconix
Win Source Part Number: 1187883-IRFR224
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 3.8A
Rds On (Maximum) at Id, Vgs: 1.1Ohm at 2.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V
N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
MOSFET N-CH 250V 3.8A DPAK Product overview: IRFR224 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224 can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 3.8A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187883-IRFR224 | IRFR224-ND | 278-IRFR224 | IRFR224 |
| Product Name | FETs - Single - IRFR224 | Single FETs, MOSFETs | 250V 3.8A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 250 volts | |||
| QG | 14 nC | |||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts |