Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR214TRPBF

Description
N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR214TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR214TRPBFTR-ND
Single FETs, MOSFETs IRFR214TRPBFTR-ND
N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR214TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR214TRPBFCT-ND
Single FETs, MOSFETs IRFR214TRPBFCT-ND
N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR214TRPBF - 205388-IRFR214TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR214TRPBF
205388-IRFR214TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR214TRPBF 205388-IRFR214TRPBF
Manufacturer: Vishay Win Source Part Number: 205388-IRFR214TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 205388-IRFR214TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 2.2A TO-252 MOSFET Transistor
278-IRFR214TRPBF
N-Channel 250V 2.2A TO-252 MOSFET Transistor 278-IRFR214TRPBF
N-Channel MOSFET, 250V, 2.2A, 2R, TO-252 Product overview: IRFR214TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 2.2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.2A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR214TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 2.2A, 2R, TO-252 Product overview: IRFR214TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 2.2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.2A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR214TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 250V 2.2A DPAK - 880-IRFR214TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 2.2A DPAK
880-IRFR214TRPBF
MOSFET N-CH 250V 2.2A DPAK 880-IRFR214TRPBF
MOSFET N-CH 250V 2.2A DPAK

MOSFET N-CH 250V 2.2A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR214TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR214TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR214TRPBF
MOSFET N-CH 250V 2.2A DPAK

MOSFET N-CH 250V 2.2A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 2.2 Amp

MOSFET N-Chan 250V 2.2 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR214TRPBFTR-ND 205388-IRFR214TRPBF 278-IRFR214TRPBF 880-IRFR214TRPBF IRFR214TRPBF IRFR214TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR214TRPBF N-Channel 250V 2.2A TO-252 MOSFET Transistor MOSFET N-CH 250V 2.2A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 250 volts
PD 2500 to 25000 milliwatts 25000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details