Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATR IRFR1N60ATR

Description
Manufacturer: Vishay Win Source Part Number: 875164-IRFR1N60ATR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: IRFR1 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 875164-IRFR1N60ATR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: IRFR1 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATR - 875164-IRFR1N60ATR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATR
875164-IRFR1N60ATR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATR 875164-IRFR1N60ATR
Manufacturer: Vishay Win Source Part Number: 875164-IRFR1N60ATR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: IRFR1 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 875164-IRFR1N60ATR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRFR1
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 1.4A DPAK MOSFET Transistor
278-IRFR1N60ATR
600V 1.4A DPAK MOSFET Transistor 278-IRFR1N60ATR
MOSFET N-CH 600V 1.4A DPAK Product overview: IRFR1N60ATR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1N60ATR can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.4A DPAK Product overview: IRFR1N60ATR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1N60ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR1N60ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1N60ATR-ND
Single FETs, MOSFETs IRFR1N60ATR-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR1N60ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR1N60ATR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR1N60ATR
MOSFET N-CH 600V 1.4A DPAK

MOSFET N-CH 600V 1.4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 875164-IRFR1N60ATR 278-IRFR1N60ATR IRFR1N60ATR-ND IRFR1N60ATR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATR 600V 1.4A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers