Vishay Intertechnology, Inc. 600V 1.4A DPAK MOSFET Transistor IRFR1N60A

Description
MOSFET N-CH 600V 1.4A DPAK Product overview: IRFR1N60A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1N60A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1.4A DPAK Product overview: IRFR1N60A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1N60A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1.4A DPAK MOSFET Transistor
278-IRFR1N60A
600V 1.4A DPAK MOSFET Transistor 278-IRFR1N60A
MOSFET N-CH 600V 1.4A DPAK Product overview: IRFR1N60A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1N60A can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.4A DPAK Product overview: IRFR1N60A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1N60A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFR1N60A - 1187870-IRFR1N60A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFR1N60A
1187870-IRFR1N60A
FETs - Single - IRFR1N60A 1187870-IRFR1N60A
Manufacturer: Vishay Siliconix Win Source Part Number: 1187870-IRFR1N60A Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 36W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 1.4A Rds On (Maximum) at Id, Vgs: 7Ohm at 840mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 229pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187870-IRFR1N60A
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 36W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 1.4A
Rds On (Maximum) at Id, Vgs: 7Ohm at 840mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 229pF at 25V

Buy Now
Single FETs, MOSFETs - IRFR1N60A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1N60A-ND
Single FETs, MOSFETs IRFR1N60A-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR1N60A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR1N60A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR1N60A
MOSFET N-CH 600V 1.4A DPAK

MOSFET N-CH 600V 1.4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRFR1N60A 1187870-IRFR1N60A IRFR1N60A-ND IRFR1N60A
Product Name 600V 1.4A DPAK MOSFET Transistor FETs - Single - IRFR1N60A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 36000 milliwatts 36000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data