N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel MOSFET, 100V, 7.7A, 270mR, DPAK, Surface Mount Product overview: IRFR120TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 017655-IRFR120TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 270 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET, N CHANNEL, 100V, 7.7A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET, N-CH, 100V, 7.7A, TO-252 ROHS COMPLIANT: YES
N CHANNEL MOSFET, 100V, 7.7A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
MOSFET N-CH 100V 7.7A DPAK
MOSFET N-CH 100V HEXFET MOSFET D-PAK
MOSFET N-CH 100V 7.7A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFR120TRPBFDKR-ND | 278-IRFR120TRPBF | 017655-IRFR120TRPBF | 05W6854 | 56AJ9894 | 41K2180 | IRFR120TRPBF | 880-IRFR120TRPBF | IRFR120TRPBF | IRFR120TRPBF |
| Product Name | Single FETs, MOSFETs | N-Channel SMD 100V 7.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120TRPBF | Mosfet, N Channel, 100V, 7.7A, To-252-3; Transistor Polarity Vishay | Mosfet, N-Ch, 100V, 7.7A, To-252 Rohs Compliant Vishay | N Channel Mosfet, 100V, 7.7A, D-Pak, Full Reel; Channel Type Vishay | DPAK/100V SINGLE N-CHANNEL HEXFET POWER MOSFET IN | MOSFET N-CH 100V 7.7A DPAK | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-3 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| PD | 2500 milliwatts | 2500 to 42000 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| V(BR)DSS | 100 volts | 100 volts |