Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR024TR

Description
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR024TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR024TR-ND
Single FETs, MOSFETs IRFR024TR-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
60V 14A DPAK MOSFET Transistor
278-IRFR024TR
60V 14A DPAK MOSFET Transistor 278-IRFR024TR
MOSFET N-CH 60V 14A DPAK Product overview: IRFR024TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR024TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14A DPAK Product overview: IRFR024TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR024TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - IRFR024TR - 1187850-IRFR024TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFR024TR
1187850-IRFR024TR
Electronic Surplus - IRFR024TR 1187850-IRFR024TR
Manufacturer: Vishay Siliconix Win Source Part Number: 1187850-IRFR024TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 42W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 100mOhm at 8.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 640pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187850-IRFR024TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 100mOhm at 8.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 640pF at 25V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFR024TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFR024TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRFR024TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFR024TR-ND 278-IRFR024TR 1187850-IRFR024TR IRFR024TR
Product Name Single FETs, MOSFETs 60V 14A DPAK MOSFET Transistor Electronic Surplus - IRFR024TR Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK)
PD 2500 milliwatts 2500 to 42000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data