Vishay Precision Group Single FETs, MOSFETs IRFR014PBF

Description
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR014PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR014PBF-ND
Single FETs, MOSFETs IRFR014PBF-ND
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014PBF - 1047005-IRFR014PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014PBF
1047005-IRFR014PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014PBF 1047005-IRFR014PBF
Manufacturer: Vishay Win Source Part Number: 1047005-IRFR014PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047005-IRFR014PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 60V 7.7A MOSFET Transistor
278-IRFR014PBF
N-Channel SMD 60V 7.7A MOSFET Transistor 278-IRFR014PBF
N-Channel MOSFET, 60V, 7.7A, 200mR, DPAK, Surface Mount Product overview: IRFR014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR014PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 7.7A, 200mR, DPAK, Surface Mount Product overview: IRFR014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR014PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET D-PAK

MOSFET N-CH 60V HEXFET MOSFET D-PAK

Buy Now Datasheet
Transistor - 16341833 - Radwell International
Willingboro, NJ, United States
Transistor
16341833
Transistor 16341833
POWER FIELD-EFFECT TRANSISTOR, 7.7A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 7.7A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR014PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR014PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR014PBF
MOSFET N-CH 60V 7.7A DPAK

MOSFET N-CH 60V 7.7A DPAK

Supplier's Site
Mosfet, N-Ch, 60V, 7.7A, To-252; Transistor Polarity Vishay - 38K2596 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7.7A, To-252; Transistor Polarity Vishay
38K2596
Mosfet, N-Ch, 60V, 7.7A, To-252; Transistor Polarity Vishay 38K2596
MOSFET, N-CH, 60V, 7.7A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 7.7A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 60V 7.7A DPAK - 880-IRFR014PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 7.7A DPAK
880-IRFR014PBF
MOSFET N-CH 60V 7.7A DPAK 880-IRFR014PBF
MOSFET N-CH 60V 7.7A DPAK

MOSFET N-CH 60V 7.7A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR014PBF-ND 1047005-IRFR014PBF 278-IRFR014PBF IRFR014PBF 16341833 IRFR014PBF 38K2596 880-IRFR014PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014PBF N-Channel SMD 60V 7.7A MOSFET Transistor MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 7.7A, To-252; Transistor Polarity Vishay MOSFET N-CH 60V 7.7A DPAK
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 60 volts 60 volts
PD 2500 to 25000 milliwatts 2500 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7769L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
7 suppliers