MOSFET N-CH 500V 46A SUPER247 Product overview: IRFPS40N50L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS40N50L can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187836-IRFPS40N50L
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Power Dissipation (Maximum): 540W
Alternative Parts (Cross-Reference): APT56F50B2; SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 46A
Rds On (Maximum) at Id, Vgs: 100mOhm at 28A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 380nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 8110pF at 25V
MOSFET N-CH 500V 46A SUPER247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-IRFPS40N50L | 1187836-IRFPS40N50L | IRFPS40N50L |
| Product Name | 500V 46A MOSFET Transistor | FETs - Single - IRFPS40N50L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 540000 milliwatts | 540000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | SOT3 | TO-274AA |
| Packing Method | Tube | Tube; Tube | Tube; Tube |