Vishay Precision Group N-Channel 1kV 4.3A MOSFET Transistor IRFPG40PBF

Description
N-Channel MOSFET, 1kV, 4.3A, 3.5R, TO-247AC Product overview: IRFPG40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 1kV, 4.3A, 3.5R, TO-247AC Product overview: IRFPG40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1kV 4.3A MOSFET Transistor
278-IRFPG40PBF
N-Channel 1kV 4.3A MOSFET Transistor 278-IRFPG40PBF
N-Channel MOSFET, 1kV, 4.3A, 3.5R, TO-247AC Product overview: IRFPG40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG40PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 1kV, 4.3A, 3.5R, TO-247AC Product overview: IRFPG40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG40PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG40PBF - 205381-IRFPG40PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG40PBF
205381-IRFPG40PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG40PBF 205381-IRFPG40PBF
Manufacturer: Vishay Win Source Part Number: 205381-IRFPG40PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205381-IRFPG40PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 5429939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429939
MOSFETs 5429939
MOSFET N-Channel 1KV 4.3A TO247AC

MOSFET N-Channel 1KV 4.3A TO247AC

Supplier's Site
MOSFETs - 5429939P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429939P
MOSFETs 5429939P
MOSFET N-Channel 1KV 4.3A TO247AC

MOSFET N-Channel 1KV 4.3A TO247AC

Supplier's Site
MOSFETs - 1780799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780799
MOSFETs 1780799
MOSFET N-Channel 1KV 4.3A TO247AC

MOSFET N-Channel 1KV 4.3A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFPG40PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPG40PBF-ND
Single FETs, MOSFETs IRFPG40PBF-ND
N-Channel 1000V 4.3A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 1000V 4.3A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPG40PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPG40PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPG40PBF
MOSFET N-CH 1000V 4.3A TO247-3

MOSFET N-CH 1000V 4.3A TO247-3

Supplier's Site
Single FETs, MOSFETs - IRFPG40PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPG40PBF
Single FETs, MOSFETs IRFPG40PBF
MOSFET N-CH 1000V 4.3A TO247-3

MOSFET N-CH 1000V 4.3A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 1Kv, 4.3A, To-247; Transistor Polarity Vishay - 63J6822 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 1Kv, 4.3A, To-247; Transistor Polarity Vishay
63J6822
N Channel Mosfet, 1Kv, 4.3A, To-247; Transistor Polarity Vishay 63J6822
N CHANNEL MOSFET, 1KV, 4.3A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:4.3A; On Resistance Rds(on):3.5ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 1KV, 4.3A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:4.3A; On Resistance Rds(on):3.5ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Power Mosfet, N Channel, 4.3 A, 1 Kv, 3.5 Ohm, 10 V, 4 V Rohs Compliant Vishay - 97K2029 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 4.3 A, 1 Kv, 3.5 Ohm, 10 V, 4 V Rohs Compliant Vishay
97K2029
Power Mosfet, N Channel, 4.3 A, 1 Kv, 3.5 Ohm, 10 V, 4 V Rohs Compliant Vishay 97K2029
Power MOSFET, N Channel, 4.3 A, 1 kV, 3.5 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 4.3 A, 1 kV, 3.5 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16347553 - Radwell International
Willingboro, NJ, United States
Transistor
16347553
Transistor 16347553
POWER FIELD-EFFECT TRANSISTOR, 4.3A I(D), 1000V, 3.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.3A I(D), 1000V, 3.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 1000V HEXFET MOSFET

MOSFET N-CH 1000V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFPG40PBF 205381-IRFPG40PBF 5429939 5429939P IRFPG40PBF-ND IRFPG40PBF IRFPG40PBF 63J6822 97K2029 16347553 IRFPG40PBF
Product Name N-Channel 1kV 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG40PBF MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 1Kv, 4.3A, To-247; Transistor Polarity Vishay Power Mosfet, N Channel, 4.3 A, 1 Kv, 3.5 Ohm, 10 V, 4 V Rohs Compliant Vishay Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 1000 volts 1000 volts
Package Type TO-247; SOT3; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-3
Unlock Full Specs
to access all available technical data