Vishay Intertechnology, Inc. FETs - Single - IRFPG30 IRFPG30

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187828-IRFPG30 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 3.1A Rds On (Maximum) at Id, Vgs: 5Ohm at 1.9A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 980pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187828-IRFPG30 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 3.1A Rds On (Maximum) at Id, Vgs: 5Ohm at 1.9A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 980pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFPG30 - 1187828-IRFPG30 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFPG30
1187828-IRFPG30
FETs - Single - IRFPG30 1187828-IRFPG30
Manufacturer: Vishay Siliconix Win Source Part Number: 1187828-IRFPG30 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 3.1A Rds On (Maximum) at Id, Vgs: 5Ohm at 1.9A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 980pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187828-IRFPG30
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 3.1A
Rds On (Maximum) at Id, Vgs: 5Ohm at 1.9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 980pF at 25V

Buy Now
Singapore, Singapore
1000V 3.1A MOSFET Transistor
278-IRFPG30
1000V 3.1A MOSFET Transistor 278-IRFPG30
MOSFET N-CH 1000V 3.1A TO247-3 Product overview: IRFPG30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG30 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 3.1A TO247-3 Product overview: IRFPG30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFPG30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPG30-ND
Single FETs, MOSFETs IRFPG30-ND
N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-247AC

N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPG30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPG30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPG30
MOSFET N-CH 1000V 3.1A TO247-3

MOSFET N-CH 1000V 3.1A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1187828-IRFPG30 278-IRFPG30 IRFPG30-ND IRFPG30
Product Name FETs - Single - IRFPG30 1000V 3.1A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1000 volts
QG 80 nC
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 160A MOSFET Transistor - 278-AUIRF1404Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3988-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 3.3 ohms
IDSS 3000 milliamps
View Details
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers