N-Channel 800V 5.4A (Tc) 150W (Tc) Through Hole TO-247AC
MOSFET N-CH 800V 5.4A TO247-3 Product overview: IRFPE40 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPE40 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187823-IRFPE40
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 5.4A
Rds On (Maximum) at Id, Vgs: 2Ohm at 3.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V
MOSFET N-CH 800V 5.4A TO247-3
N CHANNEL MOSFET, 800V, 5.4A TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):2ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFPE40-ND | 278-IRFPE40 | 1187823-IRFPE40 | IRFPE40 | 16F6455 |
| Product Name | Single FETs, MOSFETs | 800V 5.4A MOSFET Transistor | FETs - Single - IRFPE40 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 800V, 5.4A To-247; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 |
| PD | 150000 milliwatts | 150000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube |