Vishay Intertechnology, Inc. 600V 11A MOSFET Transistor IRFPC50LC

Description
MOSFET N-CH 600V 11A TO247-3 Product overview: IRFPC50LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC50LC can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 600V 11A TO247-3 Product overview: IRFPC50LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC50LC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A MOSFET Transistor
278-IRFPC50LC
600V 11A MOSFET Transistor 278-IRFPC50LC
MOSFET N-CH 600V 11A TO247-3 Product overview: IRFPC50LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC50LC can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11A TO247-3 Product overview: IRFPC50LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC50LC can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFPC50LC - 1187817-IRFPC50LC - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFPC50LC
1187817-IRFPC50LC
FETs - Single - IRFPC50LC 1187817-IRFPC50LC
Manufacturer: Vishay Siliconix Win Source Part Number: 1187817-IRFPC50LC Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 190W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 600mOhm at 6.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 84nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187817-IRFPC50LC
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 190W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 600mOhm at 6.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 84nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2300pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPC50LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPC50LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPC50LC
MOSFET N-CH 600V 11A TO247-3

MOSFET N-CH 600V 11A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRFPC50LC 1187817-IRFPC50LC IRFPC50LC
Product Name 600V 11A MOSFET Transistor FETs - Single - IRFPC50LC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data