Vishay Intertechnology, Inc. N-Channel 600V 6.8A MOSFET Transistor IRFPC40PBF

Description
600V 6.8A N-Channel MOSFET, 1.2Ω Rds(on), TO-247AC Product overview: IRFPC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 6.8A N-Channel MOSFET, 1.2Ω Rds(on), TO-247AC Product overview: IRFPC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 6.8A MOSFET Transistor
278-IRFPC40PBF
N-Channel 600V 6.8A MOSFET Transistor 278-IRFPC40PBF
600V 6.8A N-Channel MOSFET, 1.2Ω Rds(on), TO-247AC Product overview: IRFPC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC40PBF can be used for catalog matching and distributor lookup.

600V 6.8A N-Channel MOSFET, 1.2Ω Rds(on), TO-247AC Product overview: IRFPC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC40PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808667 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808667
MOSFETs 1808667
N channel ;VBRDSS 600 V; RDSon 1200 mO

N channel ;VBRDSS 600 V; RDSon 1200 mO

Supplier's Site
MOSFETs - 1808337 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808337
MOSFETs 1808337
N channel ;VBRDSS 600 V; RDSon 1200 mO

N channel ;VBRDSS 600 V; RDSon 1200 mO

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC40PBF - 104820-IRFPC40PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC40PBF
104820-IRFPC40PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC40PBF 104820-IRFPC40PBF
Manufacturer: Vishay Win Source Part Number: 104820-IRFPC40PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4.1A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 104820-IRFPC40PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFPC40PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPC40PBF-ND
Single FETs, MOSFETs IRFPC40PBF-ND
N-Channel 600V 6.8A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 600V 6.8A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPC40PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPC40PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPC40PBF
MOSFET N-CH 600V 6.8A TO247-3

MOSFET N-CH 600V 6.8A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay - 63J6810 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay
63J6810
N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay 63J6810
N CHANNEL MOSFET, 600V, 6.8A TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 6.8A TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFPC40PBF 1808667 104820-IRFPC40PBF IRFPC40PBF-ND IRFPC40PBF IRFPC40PBF 63J6810
Product Name N-Channel 600V 6.8A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC40PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247AC TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data