Manufacturer: Vishay Siliconix
Win Source Part Number: 1187814-IRFPC40
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 6.8A
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 4.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1187814-IRFPC40 |
| Product Name | FETs - Single - IRFPC40 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 600 volts |
| QG | 60 nC |
| PD | 150000 milliwatts |