Vishay Precision Group Single FETs, MOSFETs IRFP460PBF

Description
N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP460PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP460PBF-ND
Single FETs, MOSFETs IRFP460PBF-ND
N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC

N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 20A MOSFET Transistor
278-IRFP460PBF
N-Channel 500V 20A MOSFET Transistor 278-IRFP460PBF
500V 20A N-Channel MOSFET TO-247AC 270mR Rds(on) Product overview: IRFP460PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460PBF can be used for catalog matching and distributor lookup.

500V 20A N-Channel MOSFET TO-247AC 270mR Rds(on) Product overview: IRFP460PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460PBF - 090126-IRFP460PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460PBF
090126-IRFP460PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460PBF 090126-IRFP460PBF
Manufacturer: Vishay Win Source Part Number: 090126-IRFP460PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IXFH21N50; IXFH21N50F; IXFH21N50FSN; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 090126-IRFP460PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Family Name: IRFP460
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 4200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): IXFH21N50; IXFH21N50F; IXFH21N50FSN;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP460PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP460PBF
Single FETs, MOSFETs IRFP460PBF
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay - 63J6893 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay
63J6893
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay 63J6893
N CHANNEL MOSFET, 500V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet N-Channel 500V Vishay - 09AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Vishay
09AH9639
Mosfet N-Channel 500V Vishay 09AH9639
MOSFET N-CHANNEL 500V

MOSFET N-CHANNEL 500V

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-20V - 70078944 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-20V
70078944
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-20V 70078944
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-20V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347477 - Radwell International
Willingboro, NJ, United States
Transistor
16347477
Transistor 16347477
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP460PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP460PBF
500V 20A 270mΩ@10V,12A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

500V 20A 270mΩ@10V,12A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP460PBF-ND 278-IRFP460PBF 090126-IRFP460PBF IRFP460PBF 63J6893 09AH9639 70078944 IRFP460PBF 16347477 IRFP460PBF
Product Name Single FETs, MOSFETs N-Channel 500V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460PBF Single FETs, MOSFETs N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay Mosfet N-Channel 500V Vishay MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-20V MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-3 TO-247 TO-247
PD 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details