Manufacturer: Vishay
Win Source Part Number: 040729-IRFP460BPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 3094pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: IRFP460BPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460BPBF can be used for catalog matching and distributor lookup.
N-Channel 500V 20A (Tc) 278W (Tc) Through Hole TO-247AC
MOSFET N-CH 500V 20A TO247AC
MOSFET, N-CH, 500V, 20A, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 500V 20A TO247AC
MOSFET 500V 250mOhm@10V 20A N-Ch D-SRS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 040729-IRFP460BPBF | 278-IRFP460BPBF | IRFP460BPBF-ND | IRFP460BPBF | 01AC4884 | IRFP460BPBF | IRFP460BPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460BPBF | MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 20A, To-247Ac; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 278000 milliwatts | 278000 milliwatts | 278000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3; TO-247AC | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |