Manufacturer: Vishay Siliconix
Win Source Part Number: 1187795-IRFP440
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 8.8A
Rds On (Maximum) at Id, Vgs: 850mOhm at 5.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 63nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V
MOSFET N-CH 500V 8.8A TO247-3 Product overview: IRFP440 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP440 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 8.8A TO-247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187795-IRFP440 | 278-IRFP440 | 880-IRFP440 |
| Product Name | FETs - Single - IRFP440 | 500V 8.8A MOSFET Transistor | MOSFET N-CH 500V 8.8A TO-247AC |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 500 volts | 500 volts | |
| QG | 63 nC | ||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts |