Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP360PBF IRFP360PBF

Description
Manufacturer: Vishay Win Source Part Number: 017632-IRFP360PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP360 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): STW18NB40; APT4020BN; APT4020BVFRG; Introduction Date: January 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017632-IRFP360PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP360 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): STW18NB40; APT4020BN; APT4020BVFRG; Introduction Date: January 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP360PBF - 017632-IRFP360PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP360PBF
017632-IRFP360PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP360PBF 017632-IRFP360PBF
Manufacturer: Vishay Win Source Part Number: 017632-IRFP360PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP360 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): STW18NB40; APT4020BN; APT4020BVFRG; Introduction Date: January 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017632-IRFP360PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Family Name: IRFP360
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): STW18NB40; APT4020BN; APT4020BVFRG;
Introduction Date: January 13, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP360PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP360PBF-ND
Single FETs, MOSFETs IRFP360PBF-ND
N-Channel 400V 23A (Tc) 280W (Tc) Through Hole TO-247AC

N-Channel 400V 23A (Tc) 280W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 23A MOSFET Transistor
278-IRFP360PBF
N-Channel 400V 23A MOSFET Transistor 278-IRFP360PBF
400V 23A N-Channel MOSFET TO-247 200mR Rds(on) Product overview: IRFP360PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP360PBF can be used for catalog matching and distributor lookup.

400V 23A N-Channel MOSFET TO-247 200mR Rds(on) Product overview: IRFP360PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP360PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
MOSFET N-CH 400V 23A TO-247AC - 880-IRFP360PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 23A TO-247AC
880-IRFP360PBF
MOSFET N-CH 400V 23A TO-247AC 880-IRFP360PBF
MOSFET N-CH 400V 23A TO-247AC

MOSFET N-CH 400V 23A TO-247AC

Supplier's Site
N Channel Mosfet, 400V, 23A, To-247; Channel Type Vishay - 63J6879 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 23A, To-247; Channel Type Vishay
63J6879
N Channel Mosfet, 400V, 23A, To-247; Channel Type Vishay 63J6879
N CHANNEL MOSFET, 400V, 23A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 23A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFP360PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP360PBF
Single FETs, MOSFETs IRFP360PBF
MOSFET N-CH 400V 23A TO247-3

MOSFET N-CH 400V 23A TO247-3

Supplier's Site Datasheet
Transistor - 16347428 - Radwell International
Willingboro, NJ, United States
Transistor
16347428
Transistor 16347428
POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 400V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 400V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.2Ohm;ID 23A;TO-247AC;PD 280W;VGS +/-20V - 70078937 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.2Ohm;ID 23A;TO-247AC;PD 280W;VGS +/-20V
70078937
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.2Ohm;ID 23A;TO-247AC;PD 280W;VGS +/-20V 70078937
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.2Ohm;ID 23A;TO-247AC;PD 280W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.2Ohm;ID 23A;TO-247AC;PD 280W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP360PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP360PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP360PBF
MOSFET N-CH 400V 23A TO247-3

MOSFET N-CH 400V 23A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017632-IRFP360PBF IRFP360PBF-ND 278-IRFP360PBF IRFP360PBF 880-IRFP360PBF 63J6879 IRFP360PBF 16347428 70078937 IRFP360PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP360PBF Single FETs, MOSFETs N-Channel 400V 23A MOSFET Transistor MOSFET MOSFET N-CH 400V 23A TO-247AC N Channel Mosfet, 400V, 23A, To-247; Channel Type Vishay Single FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.2Ohm;ID 23A;TO-247AC;PD 280W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 400 volts 400 volts 400 volts 400 volts
PD 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3 TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers