Manufacturer: Vishay Siliconix
Win Source Part Number: 1187790-IRFP360
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 280W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Commercial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 23A
Rds On (Maximum) at Id, Vgs: 200mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 210nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4500pF at 25V
MOSFET N-CH 400V 23A TO247-3 Product overview: IRFP360 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP360 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187790-IRFP360 | 278-IRFP360 |
| Product Name | FETs - Single - IRFP360 | 400V 23A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 400 volts | |
| QG | 210 nC | |
| PD | 280000 milliwatts | 280000 milliwatts |