Vishay Precision Group N-Channel 400V 16A MOSFET Transistor IRFP350PBF

Description
400V 16A N-Channel MOSFET TO-247AC 300mR RdsOn Product overview: IRFP350PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP350PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 16A N-Channel MOSFET TO-247AC 300mR RdsOn Product overview: IRFP350PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP350PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 16A MOSFET Transistor
278-IRFP350PBF
N-Channel 400V 16A MOSFET Transistor 278-IRFP350PBF
400V 16A N-Channel MOSFET TO-247AC 300mR RdsOn Product overview: IRFP350PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP350PBF can be used for catalog matching and distributor lookup.

400V 16A N-Channel MOSFET TO-247AC 300mR RdsOn Product overview: IRFP350PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP350PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP350PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP350PBF-ND
Single FETs, MOSFETs IRFP350PBF-ND
N-Channel 400V 16A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 400V 16A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5409648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409648
MOSFETs 5409648
MOSFET N-Channel 400V 16A TO247AC

MOSFET N-Channel 400V 16A TO247AC

Supplier's Site
MOSFETs - 5409648P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409648P
MOSFETs 5409648P
MOSFET N-Channel 400V 16A TO247AC

MOSFET N-Channel 400V 16A TO247AC

Supplier's Site
MOSFETs - 1780780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780780
MOSFETs 1780780
MOSFET N-Channel 400V 16A TO247AC

MOSFET N-Channel 400V 16A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF - 017631-IRFP350PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF
017631-IRFP350PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF 017631-IRFP350PBF
Manufacturer: Vishay Win Source Part Number: 017631-IRFP350PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFP350 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V Alternative Parts (Cross-Reference): IRFS350A; IRFS350A_NL; IRFP350A_NL; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017631-IRFP350PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFP350
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V
Alternative Parts (Cross-Reference): IRFS350A; IRFS350A_NL; IRFP350A_NL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP350PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP350PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP350PBF
MOSFET N-CH 400V 16A TO247-3

MOSFET N-CH 400V 16A TO247-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V - 70078936 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V
70078936
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V 70078936
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V

Supplier's Site
Transistor - 16347417 - Radwell International
Willingboro, NJ, United States
Transistor
16347417
Transistor 16347417
POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 400V, 0.3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 400V, 0.3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFP350PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP350PBF
Single FETs, MOSFETs IRFP350PBF
MOSFET N-CH 400V 16A TO247-3

MOSFET N-CH 400V 16A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay - 63J6876 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay
63J6876
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay 63J6876
N CHANNEL MOSFET, 400V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP350PBF IRFP350PBF-ND 5409648 5409648P 017631-IRFP350PBF IRFP350PBF IRFP350PBF 70078936 16347417 IRFP350PBF 63J6876
Product Name N-Channel 400V 16A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V Transistor Single FETs, MOSFETs N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data