Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFP344PBF

Description
N-Channel 450V 9.5A (Tc) 150W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 450V 9.5A (Tc) 150W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP344PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP344PBF-ND
Single FETs, MOSFETs IRFP344PBF-ND
N-Channel 450V 9.5A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 450V 9.5A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
FETs - Single - IRFP344PBF - 810140-IRFP344PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFP344PBF
810140-IRFP344PBF
FETs - Single - IRFP344PBF 810140-IRFP344PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 810140-IRFP344PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 450V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 150W (Tc) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 630mOhm at 5.7A, 10V Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 25V Current - Continuous Drain (Id) at 25°C: 9.5A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 810140-IRFP344PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 450V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 150W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 630mOhm at 5.7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 25V
Current - Continuous Drain (Id) at 25°C: 9.5A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
450V 9.5A MOSFET Transistor
278-IRFP344PBF
450V 9.5A MOSFET Transistor 278-IRFP344PBF
MOSFET N-CH 450V 9.5A TO247-3 Product overview: IRFP344PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP344PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 9.5A TO247-3 Product overview: IRFP344PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP344PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP344PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP344PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP344PBF
MOSFET N-CH 450V 9.5A TO247-3

MOSFET N-CH 450V 9.5A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP344PBF-ND 810140-IRFP344PBF 278-IRFP344PBF IRFP344PBF
Product Name Single FETs, MOSFETs FETs - Single - IRFP344PBF 450V 9.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube TO-247; TO-247-3
QG 80 nC
Unlock Full Specs
to access all available technical data