Vishay Precision Group N-Channel 500V 32A MOSFET Transistor IRFP32N50KPBF

Description
500V 32A N-Channel MOSFET TO-247 160mR RdsOn Product overview: IRFP32N50KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP32N50KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 32A N-Channel MOSFET TO-247 160mR RdsOn Product overview: IRFP32N50KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP32N50KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 32A MOSFET Transistor
278-IRFP32N50KPBF
N-Channel 500V 32A MOSFET Transistor 278-IRFP32N50KPBF
500V 32A N-Channel MOSFET TO-247 160mR RdsOn Product overview: IRFP32N50KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP32N50KPBF can be used for catalog matching and distributor lookup.

500V 32A N-Channel MOSFET TO-247 160mR RdsOn Product overview: IRFP32N50KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP32N50KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP32N50KPBF - 087798-IRFP32N50KPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP32N50KPBF
087798-IRFP32N50KPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP32N50KPBF 087798-IRFP32N50KPBF
Manufacturer: Vishay Win Source Part Number: 087798-IRFP32N50KPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 5280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 160 mOhm @ 32A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 087798-IRFP32N50KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 5280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 160 mOhm @ 32A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFP32N50KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP32N50KPBF-ND
Single FETs, MOSFETs IRFP32N50KPBF-ND
N-Channel 500V 32A (Tc) 460W (Tc) Through Hole TO-247AC

N-Channel 500V 32A (Tc) 460W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP32N50KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP32N50KPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP32N50KPBF
MOSFET N-CH 500V 32A TO247-3

MOSFET N-CH 500V 32A TO247-3

Supplier's Site
Single FETs, MOSFETs - IRFP32N50KPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP32N50KPBF
Single FETs, MOSFETs IRFP32N50KPBF
MOSFET N-CH 500V 32A TO247-3

MOSFET N-CH 500V 32A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 500V, 32A, To-247; Channel Type Vishay - 63J6871 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 32A, To-247; Channel Type Vishay
63J6871
N Channel Mosfet, 500V, 32A, To-247; Channel Type Vishay 63J6871
N CHANNEL MOSFET, 500V, 32A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 32A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 16347397 - Radwell International
Willingboro, NJ, United States
Transistor
16347397
Transistor 16347397
TRANSISTOR, N CHANNEL MOSFET, 500V, 32A, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL MOSFET, 500V, 32A, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFP32N50KPBF 087798-IRFP32N50KPBF IRFP32N50KPBF-ND IRFP32N50KPBF IRFP32N50KPBF IRFP32N50KPBF 63J6871 16347397
Product Name N-Channel 500V 32A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP32N50KPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 500V, 32A, To-247; Channel Type Vishay Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 460000 milliwatts 460000 milliwatts 460000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data