Vishay Precision Group Single FETs, MOSFETs IRFP264PBF

Description
N-Channel 250V 38A (Tc) 280W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 250V 38A (Tc) 280W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP264PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP264PBF-ND
Single FETs, MOSFETs IRFP264PBF-ND
N-Channel 250V 38A (Tc) 280W (Tc) Through Hole TO-247AC

N-Channel 250V 38A (Tc) 280W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 38A MOSFET Transistor
278-IRFP264PBF
N-Channel 250V 38A MOSFET Transistor 278-IRFP264PBF
N-Channel MOSFET, 250V, 38A, 75mR, TO-247AC Product overview: IRFP264PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP264PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 38A, 75mR, TO-247AC Product overview: IRFP264PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP264PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP264PBF - 089862-IRFP264PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP264PBF
089862-IRFP264PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP264PBF 089862-IRFP264PBF
Manufacturer: Vishay Win Source Part Number: 089862-IRFP264PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP264 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 5400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): IXTH30N25SN ; IXTR30N25; IXTH30N25; MTW32N25E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 089862-IRFP264PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Family Name: IRFP264
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 5400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): IXTH30N25SN ; IXTR30N25; IXTH30N25; MTW32N25E;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
N Channel Mosfet, 250V, 38A, To-247; Channel Type Vishay - 63J6865 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 38A, To-247; Channel Type Vishay
63J6865
N Channel Mosfet, 250V, 38A, To-247; Channel Type Vishay 63J6865
N CHANNEL MOSFET, 250V, 38A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:38A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 38A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:38A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet N-Channel 250V Vishay - 09AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 250V Vishay
09AH9638
Mosfet N-Channel 250V Vishay 09AH9638
MOSFET N-CHANNEL 250V

MOSFET N-CHANNEL 250V

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 38 A, 250 V, 75 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 38 A, 250 V, 75 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2569
Mosfet Transistor, N Channel, 38 A, 250 V, 75 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2569
MOSFET Transistor, N Channel, 38 A, 250 V, 75 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 38 A, 250 V, 75 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Transistor - 16347377 - Radwell International
Willingboro, NJ, United States
Transistor
16347377
Transistor 16347377
MOFSET, IRFP SERIES, 1 N-CHANNEL, 250 V (VDS), 38 AMP (TC), 75 MOHMS, +/- 20 V GATE-SOURCE VOLTAGE, 280 W (TC), THROUGH HOLE MOUNTING, ENHANCEMENT CHANNEL MODE. FREE 2 YEAR RADWELL WARRANTY

MOFSET, IRFP SERIES, 1 N-CHANNEL, 250 V (VDS), 38 AMP (TC), 75 MOHMS, +/- 20 V GATE-SOURCE VOLTAGE, 280 W (TC), THROUGH HOLE MOUNTING, ENHANCEMENT CHANNEL MODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP264PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP264PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP264PBF
MOSFET N-CH 250V 38A TO247-3

MOSFET N-CH 250V 38A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP264PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP264PBF
250V 38A 75mΩ@10V,23A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

250V 38A 75mΩ@10V,23A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP264PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP264PBF
Single FETs, MOSFETs IRFP264PBF
MOSFET N-CH 250V 38A TO247-3

MOSFET N-CH 250V 38A TO247-3

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.075Ohm;ID 38A;TO-247AC;PD 280W;VGS +/-20V - 70078932 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.075Ohm;ID 38A;TO-247AC;PD 280W;VGS +/-20V
70078932
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.075Ohm;ID 38A;TO-247AC;PD 280W;VGS +/-20V 70078932
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.075Ohm;ID 38A;TO-247AC;PD 280W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.075Ohm;ID 38A;TO-247AC;PD 280W;VGS +/-20V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP264PBF-ND 278-IRFP264PBF 089862-IRFP264PBF 63J6865 09AH9638 16347377 IRFP264PBF IRFP264PBF IRFP264PBF IRFP264PBF 70078932
Product Name Single FETs, MOSFETs N-Channel 250V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP264PBF N Channel Mosfet, 250V, 38A, To-247; Channel Type Vishay Mosfet N-Channel 250V Vishay Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.075Ohm;ID 38A;TO-247AC;PD 280W;VGS +/-20V
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-247
PD 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data