Vishay Intertechnology, Inc. 250V 23A MOSFET Transistor IRFP254

Description
MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 23A MOSFET Transistor
278-IRFP254
250V 23A MOSFET Transistor 278-IRFP254
MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFP254 - 1187773-IRFP254 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFP254
1187773-IRFP254
FETs - Single - IRFP254 1187773-IRFP254
Manufacturer: Vishay Siliconix Win Source Part Number: 1187773-IRFP254 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 190W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Commercial Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 140mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2700pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187773-IRFP254
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 190W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Commercial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 23A
Rds On (Maximum) at Id, Vgs: 140mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2700pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP254 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP254
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP254
MOSFET N-CH 250V 23A TO247-3

MOSFET N-CH 250V 23A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRFP254 1187773-IRFP254 IRFP254
Product Name 250V 23A MOSFET Transistor FETs - Single - IRFP254 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data