Vishay Precision Group N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay IRFP250PBF.

Description
N CHANNEL MOSFET, 200V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Description
N CHANNEL MOSFET, 200V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFP250PbF is a third-generation N-channel MOSFET in a TO-247AC package with an isolated central mounting hole, designed for high-power switching applications. It has a drain-source voltage rating of 200 V, a continuous drain current of 30 A at 25 °C, and a maximum on-state resistance of 0.085 Ω at a gate-source voltage of 10 V. The device is rated for repetitive avalanche current up to 30 A and single pulse avalanche energy of 410 mJ. It features fast switching, low gate charge, and is compliant with RoHS Directive 2002/95/EC. The maximum power dissipation is 190 W at 25 °C, with a junction-to-case thermal resistance of 0.65 °C/W. The operating junction and storage temperature range is -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The IRFP250PbF is a third-generation N-channel MOSFET in a TO-247AC package with an isolated central mounting hole, designed for high-power switching applications. It has a drain-source voltage rating of 200 V, a continuous drain current of 30 A at 25 °C, and a maximum on-state resistance of 0.085 Ω at a gate-source voltage of 10 V. The device is rated for repetitive avalanche current up to 30 A and single pulse avalanche energy of 410 mJ. It features fast switching, low gate charge, and is compliant with RoHS Directive 2002/95/EC. The maximum power dissipation is 190 W at 25 °C, with a junction-to-case thermal resistance of 0.65 °C/W. The operating junction and storage temperature range is -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay - 26AC0521 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay
26AC0521
N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay 26AC0521
N CHANNEL MOSFET, 200V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

N CHANNEL MOSFET, 200V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC0521
Product Name N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers