Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP240PBF IRFP240PBF

Description
Manufacturer: Vishay Win Source Part Number: 017627-IRFP240PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: IRFP240 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IRFP240; IRFS240B_FP001; IRFS240B; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017627-IRFP240PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: IRFP240 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IRFP240; IRFS240B_FP001; IRFS240B; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP240PBF - 017627-IRFP240PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP240PBF
017627-IRFP240PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP240PBF 017627-IRFP240PBF
Manufacturer: Vishay Win Source Part Number: 017627-IRFP240PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: IRFP240 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IRFP240; IRFS240B_FP001; IRFS240B; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017627-IRFP240PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: IRFP240
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): IRFP240; IRFS240B_FP001; IRFS240B;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP240PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP240PBF-ND
Single FETs, MOSFETs IRFP240PBF-ND
N-Channel 200V 20A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 200V 20A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 20A MOSFET Transistor
278-IRFP240PBF
N-Channel 200V 20A MOSFET Transistor 278-IRFP240PBF
N-Channel MOSFET, 200V, 20A, 180mR, TO-247AC Product overview: IRFP240PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP240PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 20A, 180mR, TO-247AC Product overview: IRFP240PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP240PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP240PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP240PBF
200V 20A 150W 180mΩ@10V,12A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 20A 150W 180mΩ@10V,12A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 16347353 - Radwell International
Willingboro, NJ, United States
Transistor
16347353
Transistor 16347353
N CHANNEL MOSFET, 200V, 20A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:200V, CONTINUOUS DRAIN CURRENT ID:20A, ON RESISTANCE RDS(ON):0.18OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 200V, 20A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:200V, CONTINUOUS DRAIN CURRENT ID:20A, ON RESISTANCE RDS(ON):0.18OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP240PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP240PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP240PBF
MOSFET N-CH 200V 20A TO247-3

MOSFET N-CH 200V 20A TO247-3

Supplier's Site
N Channel Mosfet, 200V, 20A, To-247; Channel Type Vishay - 63J6857 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 20A, To-247; Channel Type Vishay
63J6857
N Channel Mosfet, 200V, 20A, To-247; Channel Type Vishay 63J6857
N CHANNEL MOSFET, 200V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 20 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay - 59M7468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 20 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay
59M7468
Mosfet Transistor, N Channel, 20 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay 59M7468
MOSFET Transistor, N Channel, 20 A, 200 V, 180 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 20 A, 200 V, 180 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 20A;TO-247AC;PD 150W;VGS +/-20V - 70078927 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 20A;TO-247AC;PD 150W;VGS +/-20V
70078927
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 20A;TO-247AC;PD 150W;VGS +/-20V 70078927
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 20A;TO-247AC;PD 150W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 20A;TO-247AC;PD 150W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRFP240PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP240PBF
Single FETs, MOSFETs IRFP240PBF
MOSFET N-CH 200V 20A TO247-3

MOSFET N-CH 200V 20A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017627-IRFP240PBF IRFP240PBF-ND 278-IRFP240PBF IRFP240PBF 16347353 IRFP240PBF 63J6857 59M7468 70078927 IRFP240PBF IRFP240PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP240PBF Single FETs, MOSFETs N-Channel 200V 20A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 200V, 20A, To-247; Channel Type Vishay Mosfet Transistor, N Channel, 20 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 20A;TO-247AC;PD 150W;VGS +/-20V Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-3 TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products