Manufacturer: Vishay Siliconix
Win Source Part Number: 1187760-IRFP150
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 230W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 41A
Rds On (Maximum) at Id, Vgs: 55mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2800pF at 25V
MOSFET N-CH 100V 41A TO247-3 Product overview: IRFP150 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP150 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187760-IRFP150 | 278-IRFP150 |
| Product Name | FETs - Single - IRFP150 | 100V 41A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 100 volts | |
| QG | 140 nC | |
| PD | 230000 milliwatts | 230000 milliwatts |