Manufacturer: Vishay Siliconix
Win Source Part Number: 1187732-IRFL9014TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2W, 3.1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 1.8A
Rds On (Maximum) at Id, Vgs: 500mOhm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 25V
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET P-CH 60V 1.8A SOT223 Product overview: IRFL9014TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9014TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187732-IRFL9014TR | IRFL9014TR-ND | 278-IRFL9014TR |
| Product Name | FETs - Single - IRFL9014TR | Single FETs, MOSFETs | 60V 1.8A MOSFET Transistor |
| Polarity | P-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 60 volts | ||
| QG | 12 nC | ||
| PD | 2000 to 3100 milliwatts | 2000 milliwatts |