MOSFET N-CH 200V 960MA SOT223 Product overview: IRFL210PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 960MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 960MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187723-IRFL210PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2W, 3.1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 960mA
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 580mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 25V
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET N-CH 200V 960MA SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-IRFL210PBF | 1187723-IRFL210PBF | IRFL210PBF-ND | IRFL210PBF |
| Product Name | 200V 960MA MOSFET Transistor | FETs - Single - IRFL210PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2000 milliwatts | 2000 to 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | SOT3 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Packing Method | Tube | Tube; Tube | Tube; Tube |