Vishay Intertechnology, Inc. 200V 960MA MOSFET Transistor IRFL210

Description
MOSFET N-CH 200V 960MA SOT223 Product overview: IRFL210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 960MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 960MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 960MA SOT223 Product overview: IRFL210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 960MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 960MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 960MA MOSFET Transistor
278-IRFL210
200V 960MA MOSFET Transistor 278-IRFL210
MOSFET N-CH 200V 960MA SOT223 Product overview: IRFL210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 960MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 960MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 960MA SOT223 Product overview: IRFL210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 960MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 960MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFL210-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL210-ND
Single FETs, MOSFETs IRFL210-ND
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
FETs - Single - IRFL210 - 1187722-IRFL210 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFL210
1187722-IRFL210
FETs - Single - IRFL210 1187722-IRFL210
Manufacturer: Vishay Siliconix Win Source Part Number: 1187722-IRFL210 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-261-4, TO-261AA Power Dissipation (Maximum): 2W, 3.1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 960mA Rds On (Maximum) at Id, Vgs: 1.5Ohm at 580mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8.2nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187722-IRFL210
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2W, 3.1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 960mA
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 580mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL210
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL210
MOSFET N-CH 200V 960MA SOT223

MOSFET N-CH 200V 960MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRFL210 IRFL210-ND 1187722-IRFL210 IRFL210
Product Name 200V 960MA MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFL210 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 to 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT223; TO-261-4, TO-261AA SOT3 TO-261-4, TO-261AA
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data