Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFL110TR

Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFL110TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL110TR-ND
Single FETs, MOSFETs IRFL110TR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
FETs - Single - IRFL110TR - 1187721-IRFL110TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFL110TR
1187721-IRFL110TR
FETs - Single - IRFL110TR 1187721-IRFL110TR
Manufacturer: Vishay Siliconix Win Source Part Number: 1187721-IRFL110TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-261-4, TO-261AA Power Dissipation (Maximum): 2W, 3.1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 1.5A Rds On (Maximum) at Id, Vgs: 540mOhm at 900mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8.3nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187721-IRFL110TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2W, 3.1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 1.5A
Rds On (Maximum) at Id, Vgs: 540mOhm at 900mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.3nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V

Buy Now
Singapore, Singapore
100V 1.5A MOSFET Transistor
278-IRFL110TR
100V 1.5A MOSFET Transistor 278-IRFL110TR
MOSFET N-CH 100V 1.5A SOT223 Product overview: IRFL110TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL110TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.5A SOT223 Product overview: IRFL110TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL110TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL110TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL110TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL110TR
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site
MOSFET N-CH 100V 1.5A SOT223 - 880-IRFL110TR - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 1.5A SOT223
880-IRFL110TR
MOSFET N-CH 100V 1.5A SOT223 880-IRFL110TR
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFL110TR-ND 1187721-IRFL110TR 278-IRFL110TR IRFL110TR 880-IRFL110TR
Product Name Single FETs, MOSFETs FETs - Single - IRFL110TR 100V 1.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 1.5A SOT223
Polarity N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3 Tape & Reel (TR) TO-261-4, TO-261AA
V(BR)DSS 100 volts 100 volts
QG 8.3 nC
Unlock Full Specs
to access all available technical data