Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFL014TRPBF-BE3

Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFL014TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFL014TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFL014TRPBF-BE3TR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFL014TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFL014TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFL014TRPBF-BE3CT-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFL014TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFL014TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFL014TRPBF-BE3DKR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay - 36AJ8047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay
36AJ8047
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay 36AJ8047
MOSFET, N-CH, 60V, 2.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL014TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL014TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL014TRPBF-BE3
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site
Transistor - 137383704 - Radwell International
Willingboro, NJ, United States
Transistor
137383704
Transistor 137383704
MOSFET, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:2.7A, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:2.7A, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 742-IRFL014TRPBF-BE3TR-ND 36AJ8047 IRFL014TRPBF-BE3 137383704
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details