Manufacturer: Vishay Siliconix
Win Source Part Number: 1187714-IRFL014TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2W, 3.1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 200mOhm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V
MOSFET N-CH 60V 2.7A SOT223 Product overview: IRFL014TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL014TR can be used for catalog matching and distributor lookup.
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET N-CH 60V 2.7A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187714-IRFL014TR | 278-IRFL014TR | IRFL014TR-ND | IRFL014TR |
| Product Name | Electronic Surplus - IRFL014TR | 60V 2.7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | |||
| QG | 11 nC | |||
| PD | 2000 to 3100 milliwatts | 2000 milliwatts |