Vishay Precision Group Channel Type Vishay IRFIZ24GPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:37W; No. of Pins:3Pins; MSL:- RoHS Compliant: No
Description
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:37W; No. of Pins:3Pins; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 27AC6784 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
27AC6784
Channel Type Vishay 27AC6784
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:37W; No. of Pins:3Pins; MSL:- RoHS Compliant: No

Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:37W; No. of Pins:3Pins; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC6784
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
Transistor - 140939569 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; SOT-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers