Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFIZ14G

Description
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFIZ14G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIZ14G-ND
Single FETs, MOSFETs IRFIZ14G-ND
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3

N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IRFIZ14G - 1187700-IRFIZ14G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFIZ14G
1187700-IRFIZ14G
FETs - Single - IRFIZ14G 1187700-IRFIZ14G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187700-IRFIZ14G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 27W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 200mOhm at 4.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187700-IRFIZ14G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 27W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 200mOhm at 4.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V

Buy Now
Singapore, Singapore
60V 8A TO220 MOSFET Transistor
278-IRFIZ14G
60V 8A TO220 MOSFET Transistor 278-IRFIZ14G
MOSFET N-CH 60V 8A TO220-3 Product overview: IRFIZ14G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ14G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 8A TO220-3 Product overview: IRFIZ14G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ14G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 8A TO220FP - 880-IRFIZ14G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 8A TO220FP
880-IRFIZ14G
MOSFET N-CH 60V 8A TO220FP 880-IRFIZ14G
MOSFET N-CH 60V 8A TO220FP

MOSFET N-CH 60V 8A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIZ14G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIZ14G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIZ14G
MOSFET N-CH 60V 8A TO220-3

MOSFET N-CH 60V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFIZ14G-ND 1187700-IRFIZ14G 278-IRFIZ14G 880-IRFIZ14G IRFIZ14G
Product Name Single FETs, MOSFETs FETs - Single - IRFIZ14G 60V 8A TO220 MOSFET Transistor MOSFET N-CH 60V 8A TO220FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3 Tube TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 60 volts
QG 11 nC
Unlock Full Specs
to access all available technical data