MOSFET N-CH 900V 1.2A TO220-3 Product overview: IRFIBF20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBF20G can be used for catalog matching and distributor lookup.
N-Channel 900V 1.2A (Tc) 30W (Tc) Through Hole TO-220-3
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187698-IRFIBF20G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 1.2A
Rds On (Maximum) at Id, Vgs: 8Ohm at 720mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V
MOSFET N-CH 900V 1.2A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-IRFIBF20G | IRFIBF20G-ND | 1187698-IRFIBF20G | IRFIBF20G |
| Product Name | 900V 1.2A TO220 MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFIBF20G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 30000 milliwatts | 30000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; SOT3 | TO-220; TO-220-3 Full Pack, Isolated Tab |
| Packing Method | Tube | Tube; Tube | Tube; Tube |