Vishay Intertechnology, Inc. 800V 1.4A TO220 MOSFET Transistor IRFIBE20G

Description
MOSFET N-CH 800V 1.4A TO220-3 Product overview: IRFIBE20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE20G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 1.4A TO220-3 Product overview: IRFIBE20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE20G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 1.4A TO220 MOSFET Transistor
278-IRFIBE20G
800V 1.4A TO220 MOSFET Transistor 278-IRFIBE20G
MOSFET N-CH 800V 1.4A TO220-3 Product overview: IRFIBE20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE20G can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 1.4A TO220-3 Product overview: IRFIBE20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE20G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFIBE20G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIBE20G-ND
Single FETs, MOSFETs IRFIBE20G-ND
N-Channel 800V 1.4A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 800V 1.4A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IRFIBE20G - 1187696-IRFIBE20G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFIBE20G
1187696-IRFIBE20G
FETs - Single - IRFIBE20G 1187696-IRFIBE20G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187696-IRFIBE20G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 1.4A Rds On (Maximum) at Id, Vgs: 6.5Ohm at 840mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 530pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187696-IRFIBE20G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 1.4A
Rds On (Maximum) at Id, Vgs: 6.5Ohm at 840mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 530pF at 25V

Buy Now
MOSFET N-CH 800V 1.4A TO220FP - 880-IRFIBE20G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 1.4A TO220FP
880-IRFIBE20G
MOSFET N-CH 800V 1.4A TO220FP 880-IRFIBE20G
MOSFET N-CH 800V 1.4A TO220FP

MOSFET N-CH 800V 1.4A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBE20G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBE20G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBE20G
MOSFET N-CH 800V 1.4A TO220-3

MOSFET N-CH 800V 1.4A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFIBE20G IRFIBE20G-ND 1187696-IRFIBE20G 880-IRFIBE20G IRFIBE20G
Product Name 800V 1.4A TO220 MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFIBE20G MOSFET N-CH 800V 1.4A TO220FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers
 - BSC018N04LSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0025 ohms
Package Type PG-TDSON-8
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3S Model: FML16N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details