Vishay Intertechnology, Inc. 600V 3.5A TO220 MOSFET Transistor IRFIBC40G

Description
MOSFET N-CH 600V 3.5A TO220-3 Product overview: IRFIBC40G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 3.5A TO220-3 Product overview: IRFIBC40G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 3.5A TO220 MOSFET Transistor
278-IRFIBC40G
600V 3.5A TO220 MOSFET Transistor 278-IRFIBC40G
MOSFET N-CH 600V 3.5A TO220-3 Product overview: IRFIBC40G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC40G can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3.5A TO220-3 Product overview: IRFIBC40G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC40G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFIBC40G - 1187694-IRFIBC40G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFIBC40G
1187694-IRFIBC40G
FETs - Single - IRFIBC40G 1187694-IRFIBC40G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187694-IRFIBC40G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 3.5A Rds On (Maximum) at Id, Vgs: 1.2Ohm at 2.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187694-IRFIBC40G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 40W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 3.5A
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 2.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBC40G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBC40G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBC40G
MOSFET N-CH 600V 3.5A TO220-3

MOSFET N-CH 600V 3.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRFIBC40G 1187694-IRFIBC40G IRFIBC40G
Product Name 600V 3.5A TO220 MOSFET Transistor FETs - Single - IRFIBC40G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data