Vishay Intertechnology, Inc. 600V 1.7A TO220 MOSFET Transistor IRFIBC20G

Description
MOSFET N-CH 600V 1.7A TO220-3 Product overview: IRFIBC20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC20G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1.7A TO220-3 Product overview: IRFIBC20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC20G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1.7A TO220 MOSFET Transistor
278-IRFIBC20G
600V 1.7A TO220 MOSFET Transistor 278-IRFIBC20G
MOSFET N-CH 600V 1.7A TO220-3 Product overview: IRFIBC20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC20G can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.7A TO220-3 Product overview: IRFIBC20G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC20G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFIBC20G - 1187690-IRFIBC20G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFIBC20G
1187690-IRFIBC20G
FETs - Single - IRFIBC20G 1187690-IRFIBC20G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187690-IRFIBC20G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 4.4Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187690-IRFIBC20G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 4.4Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBC20G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBC20G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBC20G
MOSFET N-CH 600V 1.7A TO220-3

MOSFET N-CH 600V 1.7A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRFIBC20G 1187690-IRFIBC20G IRFIBC20G
Product Name 600V 1.7A TO220 MOSFET Transistor FETs - Single - IRFIBC20G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data