Vishay Precision Group Single FETs, MOSFETs IRFIB7N50APBF

Description
N-Channel 500V 6.6A (Tc) 60W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 6.6A (Tc) 60W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFIB7N50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIB7N50APBF-ND
Single FETs, MOSFETs IRFIB7N50APBF-ND
N-Channel 500V 6.6A (Tc) 60W (Tc) Through Hole TO-220-3

N-Channel 500V 6.6A (Tc) 60W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 6.6A TO-220 MOSFET Transistor
278-IRFIB7N50APBF
N-Channel 500V 6.6A TO-220 MOSFET Transistor 278-IRFIB7N50APBF
500V N-Channel MOSFET, 6.6A, 520mR, TO-220 Product overview: IRFIB7N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 6.6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6.6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB7N50APBF can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 6.6A, 520mR, TO-220 Product overview: IRFIB7N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 6.6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6.6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB7N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5411966 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411966
MOSFETs 5411966
MOSFET N-Channel 500V 6.6A TO220FP

MOSFET N-Channel 500V 6.6A TO220FP

Supplier's Site
MOSFETs - 5411966P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411966P
MOSFETs 5411966P
MOSFET N-Channel 500V 6.6A TO220FP

MOSFET N-Channel 500V 6.6A TO220FP

Supplier's Site
MOSFETs - 1780825 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780825
MOSFETs 1780825
MOSFET N-Channel 500V 6.6A TO220FP

MOSFET N-Channel 500V 6.6A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB7N50APBF - 017611-IRFIB7N50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB7N50APBF
017611-IRFIB7N50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB7N50APBF 017611-IRFIB7N50APBF
Manufacturer: Vishay Win Source Part Number: 017611-IRFIB7N50APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1423pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017611-IRFIB7N50APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1423pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.52Ohm;ID 6.6A;TO-220 Full-Pak;PD 60W - 70078913 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.52Ohm;ID 6.6A;TO-220 Full-Pak;PD 60W
70078913
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.52Ohm;ID 6.6A;TO-220 Full-Pak;PD 60W 70078913
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.52Ohm;ID 6.6A;TO-220 Full-Pak;PD 60W

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.52Ohm;ID 6.6A;TO-220 Full-Pak;PD 60W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIB7N50APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIB7N50APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIB7N50APBF
MOSFET N-CH 500V 6.6A TO220-3

MOSFET N-CH 500V 6.6A TO220-3

Supplier's Site
Mosfet, N-Ch, 500V, 6.6A, To-220Fp Rohs Compliant Vishay - 56AJ9870 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6.6A, To-220Fp Rohs Compliant Vishay
56AJ9870
Mosfet, N-Ch, 500V, 6.6A, To-220Fp Rohs Compliant Vishay 56AJ9870
MOSFET, N-CH, 500V, 6.6A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 6.6A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFIB7N50APBF-ND 278-IRFIB7N50APBF 5411966 5411966P 017611-IRFIB7N50APBF 70078913 IRFIB7N50APBF 56AJ9870 IRFIB7N50APBF
Product Name Single FETs, MOSFETs N-Channel 500V 6.6A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB7N50APBF MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.52Ohm;ID 6.6A;TO-220 Full-Pak;PD 60W Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 6.6A, To-220Fp Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; To-220fp TO-220; TO-220FP TO-220; SOT3; TO-220-3 TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data