MOSFET N-CH 600V 5.5A TO220-3 Product overview: IRFIB6N60A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB6N60A can be used for catalog matching and distributor lookup.
N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-220-3
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187688-IRFIB6N60A
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 60W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 750mOhm at 3.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 49nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 25V
MOSFET N-CH 600V 5.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-IRFIB6N60A | IRFIB6N60A-ND | 1187688-IRFIB6N60A | IRFIB6N60A |
| Product Name | 600V 5.5A TO220 MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFIB6N60A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 60000 milliwatts | 60000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; SOT3 | TO-220; TO-220-3 Full Pack, Isolated Tab |
| Packing Method | Tube | Tube; Tube | Tube; Tube |