Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFI9Z34G

Description
P-Channel 60V 12A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 60V 12A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI9Z34G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9Z34G-ND
Single FETs, MOSFETs IRFI9Z34G-ND
P-Channel 60V 12A (Tc) 42W (Tc) Through Hole TO-220-3

P-Channel 60V 12A (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 12A TO220 MOSFET Transistor
278-IRFI9Z34G
60V 12A TO220 MOSFET Transistor 278-IRFI9Z34G
MOSFET P-CH 60V 12A TO220-3 Product overview: IRFI9Z34G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z34G can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 12A TO220-3 Product overview: IRFI9Z34G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z34G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFI9Z34G - 1187682-IRFI9Z34G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI9Z34G
1187682-IRFI9Z34G
FETs - Single - IRFI9Z34G 1187682-IRFI9Z34G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187682-IRFI9Z34G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 42W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 140mOhm at 7.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187682-IRFI9Z34G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 42W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 140mOhm at 7.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9Z34G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9Z34G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9Z34G
MOSFET P-CH 60V 12A TO220-3

MOSFET P-CH 60V 12A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFI9Z34G-ND 278-IRFI9Z34G 1187682-IRFI9Z34G IRFI9Z34G
Product Name Single FETs, MOSFETs 60V 12A TO220 MOSFET Transistor FETs - Single - IRFI9Z34G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
PD 42000 milliwatts 42000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data